Murata Electronics Motion Sensors - Motion Sensors - Inclinometers - SCA100T-D01-1 SCA100T-D01-1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 188820-SCA100T-D01 Voltage Rating: 4.75 V to 5.25 V Output Type: Voltage Bandwidth: 8 to 28Hz Sensitivity: 4V/g Axis: X, Y Measuring Range: ±30° Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 188820-SCA100T-D01 Voltage Rating: 4.75 V to 5.25 V Output Type: Voltage Bandwidth: 8 to 28Hz Sensitivity: 4V/g Axis: X, Y Measuring Range: ±30° Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Inclinometers - SCA100T-D01-1 - 188820-SCA100T-D01 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Inclinometers - SCA100T-D01-1
188820-SCA100T-D01
Motion Sensors - Motion Sensors - Inclinometers - SCA100T-D01-1 188820-SCA100T-D01
Manufacturer: Murata Electronics North America Win Source Part Number: 188820-SCA100T-D01 Voltage Rating: 4.75 V to 5.25 V Output Type: Voltage Bandwidth: 8 to 28Hz Sensitivity: 4V/g Axis: X, Y Measuring Range: ±30° Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 188820-SCA100T-D01
Voltage Rating: 4.75 V to 5.25 V
Output Type: Voltage
Bandwidth: 8 to 28Hz
Sensitivity: 4V/g
Axis: X, Y
Measuring Range: ±30°
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inclinometers - SCA100T-D01-1 - ODG (Origin Data Global)
Shenzhen, China
Inclinometers
SCA100T-D01-1
Inclinometers SCA100T-D01-1
SENSOR INCLINOMETER 30DEG 12SMD

SENSOR INCLINOMETER 30DEG 12SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 188820-SCA100T-D01 SCA100T-D01-1
Product Name Motion Sensors - Motion Sensors - Inclinometers - SCA100T-D01-1 Inclinometers
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.31 - PIR movement detectors 10A - 183100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2237782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Ceiling Mount; Ceiling
View Details