Murata Electronics Accelerometers - SCA1000-N1000070 SCA1000-N1000070

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227407-SCA1000-N100 0070 Packaging: Cut Tape Frequency: 115 Hz Output Type: Digital Interface: SPI Number of Pins: 12 Axis: X, Y Sensitivity (mV/g): 55 mV/g Categories: Accelerometers Case / Package: SMD/SMT Alternative Parts (Cross-Reference): SCA1000N1000070; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227407-SCA1000-N100 0070 Packaging: Cut Tape Frequency: 115 Hz Output Type: Digital Interface: SPI Number of Pins: 12 Axis: X, Y Sensitivity (mV/g): 55 mV/g Categories: Accelerometers Case / Package: SMD/SMT Alternative Parts (Cross-Reference): SCA1000N1000070; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - SCA1000-N1000070 - 1227407-SCA1000-N1000070 - Win Source Electronics
Laguna Hills, CA, United States
Accelerometers - SCA1000-N1000070
1227407-SCA1000-N1000070
Accelerometers - SCA1000-N1000070 1227407-SCA1000-N1000070
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227407-SCA1000-N100 0070 Packaging: Cut Tape Frequency: 115 Hz Output Type: Digital Interface: SPI Number of Pins: 12 Axis: X, Y Sensitivity (mV/g): 55 mV/g Categories: Accelerometers Case / Package: SMD/SMT Alternative Parts (Cross-Reference): SCA1000N1000070; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227407-SCA1000-N1000070
Packaging: Cut Tape
Frequency: 115 Hz
Output Type: Digital
Interface: SPI
Number of Pins: 12
Axis: X, Y
Sensitivity (mV/g): 55 mV/g
Categories: Accelerometers
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): SCA1000N1000070;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1227407-SCA1000-N1000070
Product Name Accelerometers - SCA1000-N1000070
Unlock Full Specs
to access all available technical data

Similar Products

CCLD Triax Accel, 1mV/g, TEDS - -4535-B-003- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details