Murata Electronics Sensor Evaluation Boards SCA1000-N1000070-PCB

Description
SCA1000-N1000070 - Accelerometer, 2 Axis Sensor Evaluation Board
Request a Quote Datasheet
Description
SCA1000-N1000070 - Accelerometer, 2 Axis Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 490-8625-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
490-8625-ND
Sensor Evaluation Boards 490-8625-ND
SCA1000-N1000070 - Accelerometer, 2 Axis Sensor Evaluation Board

SCA1000-N1000070 - Accelerometer, 2 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283797-SCA1000-N1000070-PCB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283797-SCA1000-N1000070-PCB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283797-SCA1000-N1000070-PCB
Win Source Part Number: 1283797-SCA1000-N100 0070-PCB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: SPI Sensitivity: 55mV/g Supplied Contents: Board(s) Sensing Range: ±4g Utilized IC / Part: SCA1000-N1000070 Sensor Type: Accelerometer, 2 Axis Voltage - Supply: 4.75V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 490-8625 Base Product Number: SCA1000 Product Status: Obsolete

Win Source Part Number: 1283797-SCA1000-N1000070-PCB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: SPI
Sensitivity: 55mV/g
Supplied Contents: Board(s)
Sensing Range: ±4g
Utilized IC / Part: SCA1000-N1000070
Sensor Type: Accelerometer, 2 Axis
Voltage - Supply: 4.75V ~ 5.25V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 490-8625
Base Product Number: SCA1000
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Acceleration Sensor Development Tools
SCA1000-N1000070-PCB
Acceleration Sensor Development Tools SCA1000-N1000070-PCB
Acceleration Sensor Development Tools MEMS EVAL SENSOR BRD SCA1000-N1000070-PCB

Acceleration Sensor Development Tools MEMS EVAL SENSOR BRD SCA1000-N1000070-PCB

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SCA1000-N1000070-PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SCA1000-N1000070-PCB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SCA1000-N1000070-PCB
EVAL BOARD SCA1000-N1000070

EVAL BOARD SCA1000-N1000070

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 490-8625-ND 1283797-SCA1000-N1000070-PCB SCA1000-N1000070-PCB SCA1000-N1000070-PCB
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Acceleration Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Ports SPI
Unlock Full Specs
to access all available technical data

Similar Products