Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA1000-N1000070-6

Description
Win Source Part Number: 1235104-SCA1000-N100 0070-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog, Digital Features: Temperature Sensor Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog, SPI Bandwidth: 115Hz Axis: X, Y Acceleration Range: ±4g Sensitivity (mV/g): 550 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 12-SMD, L-Bend Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA1000 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235104-SCA1000-N100 0070-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog, Digital Features: Temperature Sensor Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog, SPI Bandwidth: 115Hz Axis: X, Y Acceleration Range: ±4g Sensitivity (mV/g): 550 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 12-SMD, L-Bend Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA1000 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235104-SCA1000-N1000070-6
Sensors, Transducers - Motion Sensors - Accelerometers 1235104-SCA1000-N1000070-6
Win Source Part Number: 1235104-SCA1000-N100 0070-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog, Digital Features: Temperature Sensor Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog, SPI Bandwidth: 115Hz Axis: X, Y Acceleration Range: ±4g Sensitivity (mV/g): 550 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 12-SMD, L-Bend Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA1000 Product Status: Obsolete

Win Source Part Number: 1235104-SCA1000-N1000070-6
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Analog, Digital
Features: Temperature Sensor
Package: Tape & Reel (TR)
Standard Package: 600
Mounting: SMD (SMT)
Output Type: Analog, SPI
Bandwidth: 115Hz
Axis: X, Y
Acceleration Range: ±4g
Sensitivity (mV/g): 550
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 12-SMD, L-Bend
Supplier Device Package: 12-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Base Product Number: SCA1000
Product Status: Obsolete

Buy Now Datasheet
Accelerometers - SCA1000-N1000070-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometer X, Y Axis ±4g 115Hz 12-SMD

Accelerometer X, Y Axis ±4g 115Hz 12-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1235104-SCA1000-N1000070-6 SCA1000-N1000070-6-ND
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 4 g 4 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Biaxial
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20019316-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
View Details
Airborne Accelerometer - 3168D2-05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details