Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA1000-N1000070-1

Description
Win Source Part Number: 1235107-SCA1000-N100 0070-1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog, Digital Features: Temperature Sensor Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 100 Mounting: SMD (SMT) Output Type: Analog, SPI Bandwidth: 115Hz Axis: X, Y Acceleration Range: ±4g Sensitivity (mV/g): 550 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 12-SMD Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: SCA1000N10000701,Q27 87898,SCA1000-N10000 70,551-1025-2R,551-1 025-1,551-1025-1R,55 1-1025-2 Base Product Number: SCA1000 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235107-SCA1000-N100 0070-1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog, Digital Features: Temperature Sensor Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 100 Mounting: SMD (SMT) Output Type: Analog, SPI Bandwidth: 115Hz Axis: X, Y Acceleration Range: ±4g Sensitivity (mV/g): 550 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 12-SMD Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: SCA1000N10000701,Q27 87898,SCA1000-N10000 70,551-1025-2R,551-1 025-1,551-1025-1R,55 1-1025-2 Base Product Number: SCA1000 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235107-SCA1000-N1000070-1
Sensors, Transducers - Motion Sensors - Accelerometers 1235107-SCA1000-N1000070-1
Win Source Part Number: 1235107-SCA1000-N100 0070-1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog, Digital Features: Temperature Sensor Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 100 Mounting: SMD (SMT) Output Type: Analog, SPI Bandwidth: 115Hz Axis: X, Y Acceleration Range: ±4g Sensitivity (mV/g): 550 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 12-SMD Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: SCA1000N10000701,Q27 87898,SCA1000-N10000 70,551-1025-2R,551-1 025-1,551-1025-1R,55 1-1025-2 Base Product Number: SCA1000 Product Status: Obsolete

Win Source Part Number: 1235107-SCA1000-N1000070-1
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Analog, Digital
Features: Temperature Sensor
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Analog, SPI
Bandwidth: 115Hz
Axis: X, Y
Acceleration Range: ±4g
Sensitivity (mV/g): 550
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 12-SMD
Supplier Device Package: 12-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: SCA1000N10000701,Q2787898,SCA1000-N1000070,551-1025-2R,551-1025-1,551-1025-1R,551-1025-2
Base Product Number: SCA1000
Product Status: Obsolete

Buy Now Datasheet
Accelerometers - 551-1025-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1025-2-ND
Accelerometers 551-1025-2-ND
Accelerometer X, Y Axis ±4g 115Hz 12-SMD

Accelerometer X, Y Axis ±4g 115Hz 12-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1235107-SCA1000-N1000070-1 551-1025-2-ND
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 4 g 4 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Biaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details