Murata Electronics Accelerometers - SCA1000-D01 SCA1000-D01

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191453-SCA1000-D01 Packaging: Cut Tape Frequency: 50 Hz Output Type: Digital Interface: SPI Number of Pins: 12 Axis: X, Y Categories: Accelerometers Case / Package: SMD/SMT Alternative Parts (Cross-Reference): SCA1000D01; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191453-SCA1000-D01 Packaging: Cut Tape Frequency: 50 Hz Output Type: Digital Interface: SPI Number of Pins: 12 Axis: X, Y Categories: Accelerometers Case / Package: SMD/SMT Alternative Parts (Cross-Reference): SCA1000D01; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - SCA1000-D01 - 1191453-SCA1000-D01 - Win Source Electronics
Laguna Hills, CA, United States
Accelerometers - SCA1000-D01
1191453-SCA1000-D01
Accelerometers - SCA1000-D01 1191453-SCA1000-D01
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191453-SCA1000-D01 Packaging: Cut Tape Frequency: 50 Hz Output Type: Digital Interface: SPI Number of Pins: 12 Axis: X, Y Categories: Accelerometers Case / Package: SMD/SMT Alternative Parts (Cross-Reference): SCA1000D01; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191453-SCA1000-D01
Packaging: Cut Tape
Frequency: 50 Hz
Output Type: Digital
Interface: SPI
Number of Pins: 12
Axis: X, Y
Categories: Accelerometers
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): SCA1000D01;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1191453-SCA1000-D01
Product Name Accelerometers - SCA1000-D01
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Uniaxial Charge Accelerometer - 3316C5 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details