Murata Electronics SMD 2155MHz 10Mohm EMI RFI Filter SAFFB2G15AA0F0AR1X

Description
SAW Filter 2155MHz 10Mohm 5-Pin Surface Mount T/R Product overview: SAFFB2G15AA0F0AR1X from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2155MHz, 10Mohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2155MHz, 10Mohm, EMI RFI Filter, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-SAFFB2G15AA0F0AR1 X can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Filter 2155MHz 10Mohm 5-Pin Surface Mount T/R Product overview: SAFFB2G15AA0F0AR1X from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2155MHz, 10Mohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2155MHz, 10Mohm, EMI RFI Filter, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-SAFFB2G15AA0F0AR1 X can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2155MHz 10Mohm EMI RFI Filter
48-SAFFB2G15AA0F0AR1X
SMD 2155MHz 10Mohm EMI RFI Filter 48-SAFFB2G15AA0F0AR1X
SAW Filter 2155MHz 10Mohm 5-Pin Surface Mount T/R Product overview: SAFFB2G15AA0F0AR1X from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2155MHz, 10Mohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2155MHz, 10Mohm, EMI RFI Filter, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-SAFFB2G15AA0F0AR1 X can be used for catalog matching and distributor lookup.

SAW Filter 2155MHz 10Mohm 5-Pin Surface Mount T/R Product overview: SAFFB2G15AA0F0AR1X from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2155MHz, 10Mohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2155MHz, 10Mohm, EMI RFI Filter, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-SAFFB2G15AA0F0AR1X can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 48-SAFFB2G15AA0F0AR1X
Product Name SMD 2155MHz 10Mohm EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43220VC-25 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
SAW Filters - 535-AFII-SW-0092-TTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Meter Reading
Fc 866500 kHz
View Details