Murata Electronics EMI / RFI Components - SAFEA2G56FA0F00R14 SAFEA2G56FA0F00R14

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014303-SAFEA2G56FA0 F00R14 Packaging: Digi-Reel® Termination: SMD/SMT Length: 1.3462 mm Mounting: SMD (SMT) Frequency: 2.56 GHz Height: 508 µm Bandwidth: 27 MHz Number of Pins: 5 Width: 1.397 mm Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Insertion Loss (dB): 2.6 dB
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014303-SAFEA2G56FA0 F00R14 Packaging: Digi-Reel® Termination: SMD/SMT Length: 1.3462 mm Mounting: SMD (SMT) Frequency: 2.56 GHz Height: 508 µm Bandwidth: 27 MHz Number of Pins: 5 Width: 1.397 mm Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Insertion Loss (dB): 2.6 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - SAFEA2G56FA0F00R14 - 1014303-SAFEA2G56FA0F00R14 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - SAFEA2G56FA0F00R14
1014303-SAFEA2G56FA0F00R14
EMI / RFI Components - SAFEA2G56FA0F00R14 1014303-SAFEA2G56FA0F00R14
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014303-SAFEA2G56FA0 F00R14 Packaging: Digi-Reel® Termination: SMD/SMT Length: 1.3462 mm Mounting: SMD (SMT) Frequency: 2.56 GHz Height: 508 µm Bandwidth: 27 MHz Number of Pins: 5 Width: 1.397 mm Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Insertion Loss (dB): 2.6 dB

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014303-SAFEA2G56FA0F00R14
Packaging: Digi-Reel®
Termination: SMD/SMT
Length: 1.3462 mm
Mounting: SMD (SMT)
Frequency: 2.56 GHz
Height: 508 µm
Bandwidth: 27 MHz
Number of Pins: 5
Width: 1.397 mm
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Insertion Loss (dB): 2.6 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1014303-SAFEA2G56FA0F00R14
Product Name EMI / RFI Components - SAFEA2G56FA0F00R14
Frequency 2.56E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details