Murata Electronics SMD 1602MHz 50Ohm EMI RFI Filter SAFEA1G58KA0F00R15

Description
SAW Filter RF 1602MHz 1.8dB 50Ohm SMD 5 Pin T/R Product overview: SAFEA1G58KA0F00R15 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1602MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1602MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SAFEA1G58KA0F00R 15 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Filter RF 1602MHz 1.8dB 50Ohm SMD 5 Pin T/R Product overview: SAFEA1G58KA0F00R15 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1602MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1602MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SAFEA1G58KA0F00R 15 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1602MHz 50Ohm EMI RFI Filter - 836-SAFEA1G58KA0F00R15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1602MHz 50Ohm EMI RFI Filter
836-SAFEA1G58KA0F00R15
SMD 1602MHz 50Ohm EMI RFI Filter 836-SAFEA1G58KA0F00R15
SAW Filter RF 1602MHz 1.8dB 50Ohm SMD 5 Pin T/R Product overview: SAFEA1G58KA0F00R15 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1602MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1602MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SAFEA1G58KA0F00R 15 can be used for catalog matching and distributor lookup.

SAW Filter RF 1602MHz 1.8dB 50Ohm SMD 5 Pin T/R Product overview: SAFEA1G58KA0F00R15 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1602MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1602MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SAFEA1G58KA0F00R15 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 836-SAFEA1G58KA0F00R15
Product Name SMD 1602MHz 50Ohm EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7428EKA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
SAW Filters - 535-AFII-SW-0088-TTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Meter Reading
Fc 866500 kHz
View Details