Murata Electronics OEM Parts - OEM Parts (O - R) - RX5005H RX5005H

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019134-RX5005H Packaging: Tape & Reel Data Rate: 115.2 kbps Number of Pins: 20 Number of Receivers: 1 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 3.7 V Min Supply Voltage: 2.2 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019134-RX5005H Packaging: Tape & Reel Data Rate: 115.2 kbps Number of Pins: 20 Number of Receivers: 1 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 3.7 V Min Supply Voltage: 2.2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RX5005H - 1019134-RX5005H - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RX5005H
1019134-RX5005H
OEM Parts - OEM Parts (O - R) - RX5005H 1019134-RX5005H
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019134-RX5005H Packaging: Tape & Reel Data Rate: 115.2 kbps Number of Pins: 20 Number of Receivers: 1 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 3.7 V Min Supply Voltage: 2.2 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019134-RX5005H
Packaging: Tape & Reel
Data Rate: 115.2 kbps
Number of Pins: 20
Number of Receivers: 1
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 3.7 V
Min Supply Voltage: 2.2 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1019134-RX5005H
Product Name OEM Parts - OEM Parts (O - R) - RX5005H
Unlock Full Specs
to access all available technical data