Murata Electronics 433.92MHZ Rf Receiver RX5000

Description
RF RCVR ASK/OOK 433.92MHZ SM-20L Product overview: RX5000 from Murata Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433.92MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RX5000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RCVR ASK/OOK 433.92MHZ SM-20L Product overview: RX5000 from Murata Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433.92MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RX5000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433.92MHZ Rf Receiver - 870-RX5000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433.92MHZ Rf Receiver
870-RX5000
433.92MHZ Rf Receiver 870-RX5000
RF RCVR ASK/OOK 433.92MHZ SM-20L Product overview: RX5000 from Murata Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433.92MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RX5000 can be used for catalog matching and distributor lookup.

RF RCVR ASK/OOK 433.92MHZ SM-20L Product overview: RX5000 from Murata Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433.92MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-RX5000 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - RX5000 - 892659-RX5000 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - RX5000
892659-RX5000
RF Receivers - RX5000 892659-RX5000
Manufacturer: Murata Electronics North America Win Source Part Number: 892659-RX5000 Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver ASK, OOK 433.92MHz -109dBm 115.2kbps PCB, Surface Mount SM-20L Package: Reel - TR Package: 20-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Family Name: RX50 Categories: RF/IF and RFID Case / Package: SM-20L ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8527.99.4000 Other Part Number: 583-1074-1, 583-1074-2, 583-1074-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 892659-RX5000
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver ASK, OOK 433.92MHz -109dBm 115.2kbps PCB, Surface Mount SM-20L
Package: Reel - TR
Package: 20-SMD Module, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Family Name: RX50
Categories: RF/IF and RFID
Case / Package: SM-20L
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8527.99.4000
Other Part Number: 583-1074-1, 583-1074-2, 583-1074-6

Buy Now Datasheet
RF Receivers - RX5000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
RX5000
RF Receivers RX5000
- RF Receiver ASK, OOK 433.92MHz -109dBm 115.2kbps PCB, Surface Mount SM-20L

- RF Receiver ASK, OOK 433.92MHz -109dBm 115.2kbps PCB, Surface Mount SM-20L

Buy Now
RF and Wireless - RF Receivers - RX5000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
RX5000
RF and Wireless - RF Receivers RX5000
RF RCVR ASK/OOK 433.92MHZ SM-20L

RF RCVR ASK/OOK 433.92MHZ SM-20L

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-RX5000 892659-RX5000 RX5000 RX5000
Product Name 433.92MHZ Rf Receiver RF Receivers - RX5000 RF Receivers RF and Wireless - RF Receivers
Applications General Data Transfer General Data Transfer
Package Type Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 20-SMD Module, No Lead Surface Mount; Surface Mount
Communication Interface PCB, Surface Mount
RF Modulation ASK, OOK
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx EN868-1 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Video Receiver - EVRC-09E2AA-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Sub-Carrier
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details