Murata Power Solutions Power Supplies - Board Mount - DC DC Converters RUW15SL24HC

Description
Win Source Part Number: 1341227-RUW15SL24HC Category: Power Supplies - Board Mount - DC DC Converters Series: RUW15 (15W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP Package: Tube Size / Dimension: 2.00" L x 2.00" W x 0.79" H (50.8mm x 50.8mm x 20.0mm) Applications: ITE (Commercial) , Railway Standard Package: 5 Power (Watts): 15 W Control Features: Enable, Active High Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Input (Min): 16V Voltage - Input (Max): 160V Voltage - Output 1: 24V Efficiency: 77.3% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: RUW15 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341227-RUW15SL24HC Category: Power Supplies - Board Mount - DC DC Converters Series: RUW15 (15W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP Package: Tube Size / Dimension: 2.00" L x 2.00" W x 0.79" H (50.8mm x 50.8mm x 20.0mm) Applications: ITE (Commercial) , Railway Standard Package: 5 Power (Watts): 15 W Control Features: Enable, Active High Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Input (Min): 16V Voltage - Input (Max): 160V Voltage - Output 1: 24V Efficiency: 77.3% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: RUW15 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1341227-RUW15SL24HC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1341227-RUW15SL24HC
Power Supplies - Board Mount - DC DC Converters 1341227-RUW15SL24HC
Win Source Part Number: 1341227-RUW15SL24HC Category: Power Supplies - Board Mount - DC DC Converters Series: RUW15 (15W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP Package: Tube Size / Dimension: 2.00" L x 2.00" W x 0.79" H (50.8mm x 50.8mm x 20.0mm) Applications: ITE (Commercial) , Railway Standard Package: 5 Power (Watts): 15 W Control Features: Enable, Active High Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Input (Min): 16V Voltage - Input (Max): 160V Voltage - Output 1: 24V Efficiency: 77.3% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: RUW15 Product Status: Obsolete

Win Source Part Number: 1341227-RUW15SL24HC
Category: Power Supplies - Board Mount - DC DC Converters
Series: RUW15 (15W)
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP
Package: Tube
Size / Dimension: 2.00" L x 2.00" W x 0.79" H (50.8mm x 50.8mm x 20.0mm)
Applications: ITE (Commercial) , Railway
Standard Package: 5
Power (Watts): 15 W
Control Features: Enable, Active High
Voltage - Isolation: 5 kV
Number of Outputs: 1
Current - Output (Max): 625mA
Voltage - Input (Min): 16V
Voltage - Input (Max): 160V
Voltage - Output 1: 24V
Efficiency: 77.3%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: RUW15
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1341227-RUW15SL24HC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

LM3208 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers - LM3208TLX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT1143IJS-1.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details