Murata Power Solutions Power Supplies - Board Mount - DC DC Converters RUW15SL24C

Description
Win Source Part Number: 1341225-RUW15SL24C Category: Power Supplies - Board Mount - DC DC Converters Series: RUW15 (15W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP Package: Tube Size / Dimension: 2.00" L x 2.00" W x 0.79" H (50.8mm x 50.8mm x 20.0mm) Applications: ITE (Commercial) , Railway Standard Package: 5 Power (Watts): 15 W Control Features: Enable, Active High Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Input (Min): 16V Voltage - Input (Max): 160V Voltage - Output 1: 24V Efficiency: 78.6% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: RUW15 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341225-RUW15SL24C Category: Power Supplies - Board Mount - DC DC Converters Series: RUW15 (15W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP Package: Tube Size / Dimension: 2.00" L x 2.00" W x 0.79" H (50.8mm x 50.8mm x 20.0mm) Applications: ITE (Commercial) , Railway Standard Package: 5 Power (Watts): 15 W Control Features: Enable, Active High Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Input (Min): 16V Voltage - Input (Max): 160V Voltage - Output 1: 24V Efficiency: 78.6% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: RUW15 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1341225-RUW15SL24C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1341225-RUW15SL24C
Power Supplies - Board Mount - DC DC Converters 1341225-RUW15SL24C
Win Source Part Number: 1341225-RUW15SL24C Category: Power Supplies - Board Mount - DC DC Converters Series: RUW15 (15W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP Package: Tube Size / Dimension: 2.00" L x 2.00" W x 0.79" H (50.8mm x 50.8mm x 20.0mm) Applications: ITE (Commercial) , Railway Standard Package: 5 Power (Watts): 15 W Control Features: Enable, Active High Voltage - Isolation: 5 kV Number of Outputs: 1 Current - Output (Max): 625mA Voltage - Input (Min): 16V Voltage - Input (Max): 160V Voltage - Output 1: 24V Efficiency: 78.6% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: RUW15 Product Status: Obsolete

Win Source Part Number: 1341225-RUW15SL24C
Category: Power Supplies - Board Mount - DC DC Converters
Series: RUW15 (15W)
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP
Package: Tube
Size / Dimension: 2.00" L x 2.00" W x 0.79" H (50.8mm x 50.8mm x 20.0mm)
Applications: ITE (Commercial) , Railway
Standard Package: 5
Power (Watts): 15 W
Control Features: Enable, Active High
Voltage - Isolation: 5 kV
Number of Outputs: 1
Current - Output (Max): 625mA
Voltage - Input (Min): 16V
Voltage - Input (Max): 160V
Voltage - Output 1: 24V
Efficiency: 78.6%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: RUW15
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1341225-RUW15SL24C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck 2MHz 600mA SOT-23 Step-Down DC-DC Converter IC - 739-LM3671MFX-3.3/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
2 suppliers