Murata Electronics Ceramic Capacitors - RPER72A105K5B1C03B RPER72A105K5B1C03B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178462-RPER72A105K5 B1C03B Termination: Radial Voltage Rating: 100 V Length: 7.5 mm Height - Seated (Max): 8.9916 mm Capacitance: 1 µF Tolerance: 10 % Composition: Ceramic Height: 7.5 mm Width: 3.9878 mm Categories: Ceramic Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 4 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Lead Pitch: 5 mm Dielectric: X7R Lead Diameter: 500 µm Max Operating Temperature: 125 °C Lead/Base Style: Straight
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178462-RPER72A105K5 B1C03B Termination: Radial Voltage Rating: 100 V Length: 7.5 mm Height - Seated (Max): 8.9916 mm Capacitance: 1 µF Tolerance: 10 % Composition: Ceramic Height: 7.5 mm Width: 3.9878 mm Categories: Ceramic Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 4 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Lead Pitch: 5 mm Dielectric: X7R Lead Diameter: 500 µm Max Operating Temperature: 125 °C Lead/Base Style: Straight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RPER72A105K5B1C03B - 1178462-RPER72A105K5B1C03B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - RPER72A105K5B1C03B
1178462-RPER72A105K5B1C03B
Ceramic Capacitors - RPER72A105K5B1C03B 1178462-RPER72A105K5B1C03B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178462-RPER72A105K5 B1C03B Termination: Radial Voltage Rating: 100 V Length: 7.5 mm Height - Seated (Max): 8.9916 mm Capacitance: 1 µF Tolerance: 10 % Composition: Ceramic Height: 7.5 mm Width: 3.9878 mm Categories: Ceramic Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 4 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 100 V Lead Pitch: 5 mm Dielectric: X7R Lead Diameter: 500 µm Max Operating Temperature: 125 °C Lead/Base Style: Straight

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178462-RPER72A105K5B1C03B
Termination: Radial
Voltage Rating: 100 V
Length: 7.5 mm
Height - Seated (Max): 8.9916 mm
Capacitance: 1 µF
Tolerance: 10 %
Composition: Ceramic
Height: 7.5 mm
Width: 3.9878 mm
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 4 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
Lead Pitch: 5 mm
Dielectric: X7R
Lead Diameter: 500 µm
Max Operating Temperature: 125 °C
Lead/Base Style: Straight

Buy Now
Singapore, Singapore
1.0uF Capacitor
60-RPER72A105K5B1C03B
1.0uF Capacitor 60-RPER72A105K5B1C03B
Multilayer Ceramic Capacitors MLCC - Leaded 1.0uF 100volts X7R 10% Product overview: RPER72A105K5B1C03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RPER72A105K5B1C03 B can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - Leaded 1.0uF 100volts X7R 10% Product overview: RPER72A105K5B1C03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.0uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RPER72A105K5B1C03B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1178462-RPER72A105K5B1C03B 60-RPER72A105K5B1C03B
Product Name Ceramic Capacitors - RPER72A105K5B1C03B 1.0uF Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details