Murata Electronics Ceramic Capacitors - RPER11H104K2K1A01B RPER11H104K2K1A01B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088898-RPER11H104K2 K1A01B Length: 5 mm Voltage: 50 V Capacitance: 100 nF Tolerance: 10 % Height: 3.5 mm Width: 3.5 mm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088898-RPER11H104K2 K1A01B Length: 5 mm Voltage: 50 V Capacitance: 100 nF Tolerance: 10 % Height: 3.5 mm Width: 3.5 mm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RPER11H104K2K1A01B - 1088898-RPER11H104K2K1A01B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - RPER11H104K2K1A01B
1088898-RPER11H104K2K1A01B
Ceramic Capacitors - RPER11H104K2K1A01B 1088898-RPER11H104K2K1A01B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088898-RPER11H104K2 K1A01B Length: 5 mm Voltage: 50 V Capacitance: 100 nF Tolerance: 10 % Height: 3.5 mm Width: 3.5 mm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088898-RPER11H104K2K1A01B
Length: 5 mm
Voltage: 50 V
Capacitance: 100 nF
Tolerance: 10 %
Height: 3.5 mm
Width: 3.5 mm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now
Singapore, Singapore
Automotive 0.1uF 50V Capacitor
60-RPER11H104K2K1A01B
Automotive 0.1uF 50V Capacitor 60-RPER11H104K2K1A01B
Cap Ceramic 0.1uF 50V R 10% Radial 5mm 125Ž Automotive Bulk Product overview: RPER11H104K2K1A01B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RPER11H104K2K1A01 B can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V R 10% Radial 5mm 125Ž Automotive Bulk Product overview: RPER11H104K2K1A01B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RPER11H104K2K1A01B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1088898-RPER11H104K2K1A01B 60-RPER11H104K2K1A01B
Product Name Ceramic Capacitors - RPER11H104K2K1A01B Automotive 0.1uF 50V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details