Murata Electronics Ceramic Capacitors RPE5C2A2R0C2M1B03A

Description
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RPE5C2A2R0C2M1B03A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RPE5C2A2R0C2M1B03A-ND
Ceramic Capacitors RPE5C2A2R0C2M1B03A-ND
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - RPE5C2A2R0C2M1B03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RPE5C2A2R0C2M1B03A
Ceramic Capacitors RPE5C2A2R0C2M1B03A
CAP CER 2PF 100V NP0 RADIAL

CAP CER 2PF 100V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RPE5C2A2R0C2M1B03A-ND RPE5C2A2R0C2M1B03A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Thin Film Capacitors - 1761-CSA-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details