Murata Electronics Oscillators - RO3164E-2 RO3164E-2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 892099-RO3164E-2 Operating Temperature Range: -40°C ~ 125°C Features: 868.35 MHz SAW Resonator - 0.032ppm 1 MOhms -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Family Name: RO31 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 892099-RO3164E-2 Operating Temperature Range: -40°C ~ 125°C Features: 868.35 MHz SAW Resonator - 0.032ppm 1 MOhms -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Family Name: RO31 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - RO3164E-2 - 892099-RO3164E-2 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - RO3164E-2
892099-RO3164E-2
Oscillators - RO3164E-2 892099-RO3164E-2
Manufacturer: Murata Electronics North America Win Source Part Number: 892099-RO3164E-2 Operating Temperature Range: -40°C ~ 125°C Features: 868.35 MHz SAW Resonator - 0.032ppm 1 MOhms -40°C ~ 125°C Surface Mount Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Family Name: RO31 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: Murata Electronics North America
Win Source Part Number: 892099-RO3164E-2
Operating Temperature Range: -40°C ~ 125°C
Features: 868.35 MHz SAW Resonator - 0.032ppm 1 MOhms -40°C ~ 125°C Surface Mount
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Family Name: RO31
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 892099-RO3164E-2
Product Name Oscillators - RO3164E-2
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S3 - S32505-125.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Crystal Oscillators - 7675288P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details