Murata Electronics Crystals, Oscillators, Resonators - Resonators RO3132A

Description
Win Source Part Number: 1209364-RO3132A Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Impedance: 1 MOhms Frequency: 312 MHz Height: 0.060" (1.53mm) Frequency Stability: ±0.032ppm Frequency Tolerance: ±10ppm Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: Q6823725,583-1211-6, 583-1211-1,583-1211- 2,RO3132A-ND Base Product Number: RO31 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1209364-RO3132A Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Impedance: 1 MOhms Frequency: 312 MHz Height: 0.060" (1.53mm) Frequency Stability: ±0.032ppm Frequency Tolerance: ±10ppm Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: Q6823725,583-1211-6, 583-1211-1,583-1211- 2,RO3132A-ND Base Product Number: RO31 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1209364-RO3132A - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1209364-RO3132A
Crystals, Oscillators, Resonators - Resonators 1209364-RO3132A
Win Source Part Number: 1209364-RO3132A Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Impedance: 1 MOhms Frequency: 312 MHz Height: 0.060" (1.53mm) Frequency Stability: ±0.032ppm Frequency Tolerance: ±10ppm Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: Q6823725,583-1211-6, 583-1211-1,583-1211- 2,RO3132A-ND Base Product Number: RO31 Product Status: Obsolete

Win Source Part Number: 1209364-RO3132A
Category: Crystals, Oscillators, Resonators>Resonators
Type: SAW
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Impedance: 1 MOhms
Frequency: 312 MHz
Height: 0.060" (1.53mm)
Frequency Stability: ±0.032ppm
Frequency Tolerance: ±10ppm
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Other Names: Q6823725,583-1211-6,583-1211-1,583-1211-2,RO3132A-ND
Base Product Number: RO31
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1209364-RO3132A
Product Name Crystals, Oscillators, Resonators - Resonators
Oscillator Type SAW
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 312 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 530FC114M285DG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 7 ppm
View Details
2 suppliers