Murata Electronics Crystals, Oscillators, Resonators - Resonators RO3101D

Description
Win Source Part Number: 999307-RO3101D Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Impedance: 1 MOhms Frequency: 433.92 MHz Height: 0.055" (1.40mm) Frequency Stability: 0.032ppm Frequency Tolerance: ±75kHz Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: RO31 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 999307-RO3101D Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Impedance: 1 MOhms Frequency: 433.92 MHz Height: 0.055" (1.40mm) Frequency Stability: 0.032ppm Frequency Tolerance: ±75kHz Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: RO31 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 999307-RO3101D - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
999307-RO3101D
Crystals, Oscillators, Resonators - Resonators 999307-RO3101D
Win Source Part Number: 999307-RO3101D Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Impedance: 1 MOhms Frequency: 433.92 MHz Height: 0.055" (1.40mm) Frequency Stability: 0.032ppm Frequency Tolerance: ±75kHz Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: RO31 Product Status: Obsolete

Win Source Part Number: 999307-RO3101D
Category: Crystals, Oscillators, Resonators>Resonators
Type: SAW
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Impedance: 1 MOhms
Frequency: 433.92 MHz
Height: 0.055" (1.40mm)
Frequency Stability: 0.032ppm
Frequency Tolerance: ±75kHz
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: RO31
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 999307-RO3101D
Product Name Crystals, Oscillators, Resonators - Resonators
Oscillator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1314708-SIT1602BI-32-33E-50.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 50 MHz
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 863-510AAA50M0000CAGTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details