Murata Electronics Crystals, Oscillators, Resonators - Resonators RO3101A

Description
Win Source Part Number: 992914-RO3101A Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 433.92 MHz Height: 0.063" (1.60mm) Frequency Stability: ±0.032ppm Frequency Tolerance: ±75kHz Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 583-1071-6,583-1071- 1,583-1071-2 Base Product Number: RO31 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 992914-RO3101A Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 433.92 MHz Height: 0.063" (1.60mm) Frequency Stability: ±0.032ppm Frequency Tolerance: ±75kHz Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 583-1071-6,583-1071- 1,583-1071-2 Base Product Number: RO31 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 992914-RO3101A - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
992914-RO3101A
Crystals, Oscillators, Resonators - Resonators 992914-RO3101A
Win Source Part Number: 992914-RO3101A Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 433.92 MHz Height: 0.063" (1.60mm) Frequency Stability: ±0.032ppm Frequency Tolerance: ±75kHz Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Other Names: 583-1071-6,583-1071- 1,583-1071-2 Base Product Number: RO31 Product Status: Obsolete

Win Source Part Number: 992914-RO3101A
Category: Crystals, Oscillators, Resonators>Resonators
Type: SAW
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 433.92 MHz
Height: 0.063" (1.60mm)
Frequency Stability: ±0.032ppm
Frequency Tolerance: ±75kHz
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Other Names: 583-1071-6,583-1071-1,583-1071-2
Base Product Number: RO31
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 992914-RO3101A
Product Name Crystals, Oscillators, Resonators - Resonators
Oscillator Type SAW
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 434 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS4425BN+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 425 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510BAA110M000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details