Murata Electronics Crystals, Oscillators, Resonators - Resonators RO3030A-1

Description
Win Source Part Number: 973576-RO3030A-1 Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Impedance: 1 MOhms Frequency: 314.2 MHz Height: 0.063" (1.60mm) Frequency Stability: 0.032ppm Frequency Tolerance: ±100kHz Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: RO30 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 973576-RO3030A-1 Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Impedance: 1 MOhms Frequency: 314.2 MHz Height: 0.063" (1.60mm) Frequency Stability: 0.032ppm Frequency Tolerance: ±100kHz Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: RO30 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 973576-RO3030A-1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
973576-RO3030A-1
Crystals, Oscillators, Resonators - Resonators 973576-RO3030A-1
Win Source Part Number: 973576-RO3030A-1 Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Impedance: 1 MOhms Frequency: 314.2 MHz Height: 0.063" (1.60mm) Frequency Stability: 0.032ppm Frequency Tolerance: ±100kHz Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: RO30 Product Status: Obsolete

Win Source Part Number: 973576-RO3030A-1
Category: Crystals, Oscillators, Resonators>Resonators
Type: SAW
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Impedance: 1 MOhms
Frequency: 314.2 MHz
Height: 0.063" (1.60mm)
Frequency Stability: 0.032ppm
Frequency Tolerance: ±100kHz
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: RO30
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 973576-RO3030A-1
Product Name Crystals, Oscillators, Resonators - Resonators
Oscillator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Programmable Oscillators - 510ABB-CAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details