Win Source Part Number: 1383337-RO2073A-6
Category: Crystals, Oscillators, Resonators>Resonator
Type: SAW
Package: Tape & Reel (TR)
Size / Dimension: 0.236" L x 0.157" W (6.00mm x 4.00mm)
Frequency: 315 MHz
Height: 0.090" (2.29mm)
Frequency Stability: ±0.032ppm
Frequency Tolerance: ±50kHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Murata Electronics North America
Base Product Number: RO20
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 500 pcs
315MHz SAW Resonator ±0.032ppm -40°C ~ 85°C Surface Mount
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Resonators |
| Product Number | 1383337-RO2073A-6 | RO2073A-6-ND |
| Product Name | Crystals, Oscillators, Resonators - Resonators | Resonators |
| Oscillator Type | SAW | |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead |
| Frequency | 315 MHz | |
| Frequency Stability | 0.0320 ppm | 0.0320 ppm |