0.047µF ±10% 100V Ceramic Capacitor XAN Radial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-18019-3-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 175 C (-67 to 347 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0470 microF |