Murata Electronics Ceramic Capacitors RHS7J2H221J2M2H01A

Description
220pF ±5% 500V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet
Description
220pF ±5% 500V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17413-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17413-1-ND
Ceramic Capacitors 490-17413-1-ND
220pF ±5% 500V Ceramic Capacitor UNJ Radial

220pF ±5% 500V Ceramic Capacitor UNJ Radial

Buy Now Datasheet
Ceramic Capacitors - 490-17413-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17413-3-ND
Ceramic Capacitors 490-17413-3-ND
220pF ±5% 500V Ceramic Capacitor UNJ Radial

220pF ±5% 500V Ceramic Capacitor UNJ Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-17413-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1247-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0805C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details