Murata Electronics Ceramic Capacitors RHS7J2H152J2M2H01A

Description
1500pF ±5% 500V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet
Description
1500pF ±5% 500V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17418-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17418-1-ND
Ceramic Capacitors 490-17418-1-ND
1500pF ±5% 500V Ceramic Capacitor UNJ Radial

1500pF ±5% 500V Ceramic Capacitor UNJ Radial

Buy Now Datasheet
Ceramic Capacitors - 490-17418-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17418-3-ND
Ceramic Capacitors 490-17418-3-ND
1500pF ±5% 500V Ceramic Capacitor UNJ Radial

1500pF ±5% 500V Ceramic Capacitor UNJ Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-17418-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details