Murata Electronics Ceramic Capacitors RHS7J2D332J1DGH01A

Description
3300pF ±5% 200V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet
Description
3300pF ±5% 200V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17403-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17403-3-ND
Ceramic Capacitors 490-17403-3-ND
3300pF ±5% 200V Ceramic Capacitor UNJ Radial

3300pF ±5% 200V Ceramic Capacitor UNJ Radial

Buy Now Datasheet
Ceramic Capacitors - 490-17403-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17403-1-ND
Ceramic Capacitors 490-17403-1-ND
3300pF ±5% 200V Ceramic Capacitor UNJ Radial

3300pF ±5% 200V Ceramic Capacitor UNJ Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-17403-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C232T250EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers