2200pF ±5% 200V Ceramic Capacitor UNJ Radial
2200pF ±5% 200V Ceramic Capacitor UNJ Radial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-17402-1-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |