Murata Electronics Ceramic Capacitors RHS7J2D221J1A2H01B

Description
220pF ±5% 200V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet
Description
220pF ±5% 200V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RHS7J2D221J1A2H01B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RHS7J2D221J1A2H01B-ND
Ceramic Capacitors RHS7J2D221J1A2H01B-ND
220pF ±5% 200V Ceramic Capacitor UNJ Radial

220pF ±5% 200V Ceramic Capacitor UNJ Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number RHS7J2D221J1A2H01B-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C282T200AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details