Murata Electronics Ceramic Capacitors RHS7J2D152J1A2H01B

Description
1500pF ±5% 200V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet
Description
1500pF ±5% 200V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RHS7J2D152J1A2H01B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RHS7J2D152J1A2H01B-ND
Ceramic Capacitors RHS7J2D152J1A2H01B-ND
1500pF ±5% 200V Ceramic Capacitor UNJ Radial

1500pF ±5% 200V Ceramic Capacitor UNJ Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number RHS7J2D152J1A2H01B-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Ceramic Capacitors - M20R103K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details