Murata Electronics Ceramic Capacitors RHS7J2D151J1DGH01A

Description
150pF ±5% 200V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet
Description
150pF ±5% 200V Ceramic Capacitor UNJ Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17387-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17387-3-ND
Ceramic Capacitors 490-17387-3-ND
150pF ±5% 200V Ceramic Capacitor UNJ Radial

150pF ±5% 200V Ceramic Capacitor UNJ Radial

Buy Now Datasheet
Ceramic Capacitors - 490-17387-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17387-1-ND
Ceramic Capacitors 490-17387-1-ND
150pF ±5% 200V Ceramic Capacitor UNJ Radial

150pF ±5% 200V Ceramic Capacitor UNJ Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-17387-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details