Murata Electronics Ceramic Capacitors RHS7G2A122J0DGH01A

Description
1200pF ±5% 100V Ceramic Capacitor CCG Radial
Request a Quote Datasheet
Description
1200pF ±5% 100V Ceramic Capacitor CCG Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17971-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17971-3-ND
Ceramic Capacitors 490-17971-3-ND
1200pF ±5% 100V Ceramic Capacitor CCG Radial

1200pF ±5% 100V Ceramic Capacitor CCG Radial

Buy Now Datasheet
Ceramic Capacitors - 490-17971-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17971-1-ND
Ceramic Capacitors 490-17971-1-ND
1200pF ±5% 100V Ceramic Capacitor CCG Radial

1200pF ±5% 100V Ceramic Capacitor CCG Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-17971-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M40U225M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details