Murata Electronics Ceramic Capacitors RHEL81H474K2DBH03A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RHEL81H474K2DBH03ATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - RHEL81H474K2DBH03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RHEL81H474K2DBH03A
Ceramic Capacitors RHEL81H474K2DBH03A
CAP CER

CAP CER

Supplier's Site Datasheet
Cap, 0.47Uf, 50V, Mlcc, Radial; Capacitance Murata - 50AK7030 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, Radial; Capacitance Murata
50AK7030
Cap, 0.47Uf, 50V, Mlcc, Radial; Capacitance Murata 50AK7030
CAP, 0.47UF, 50V, MLCC, RADIAL; Capacitance:0.47µF; Voltage Rating:50V; Product Range:RHE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X8L; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

CAP, 0.47UF, 50V, MLCC, RADIAL; Capacitance:0.47µF; Voltage Rating:50V; Product Range:RHE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X8L; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-RHEL81H474K2DBH03ATB-ND RHEL81H474K2DBH03A 50AK7030
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.47Uf, 50V, Mlcc, Radial; Capacitance Murata
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Packing Method Tape Reel
Technology Film Capacitors
Capacitance Type Fixed Fixed
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 2002-105MPW250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers