Murata Power Solutions Ceramic Capacitors RHEL81H154K1A2H03B

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RHEL81H154K1A2H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-RHEL81H154K1A2H03B-ND
Ceramic Capacitors 490-RHEL81H154K1A2H03B-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 0.15Μf, 50V, 10%, X8L; Capacitance Murata - 78Y9541 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 50V, 10%, X8L; Capacitance Murata
78Y9541
Cap, 0.15Μf, 50V, 10%, X8L; Capacitance Murata 78Y9541
CAP, 0.15µF, 50V, 10%, X8L; Capacitance:0.15µF; Voltage Rating:50V; Product Range:RHE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X8L; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.15µF, 50V, 10%, X8L; Capacitance:0.15µF; Voltage Rating:50V; Product Range:RHE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X8L; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-RHEL81H154K1A2H03B-ND 78Y9541
Product Name Ceramic Capacitors Cap, 0.15Μf, 50V, 10%, X8L; Capacitance Murata
Electrostatic Capacitors Ceramic Composition
Packing Method Bulk
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details