560pF ±5% 50V Ceramic Capacitor X8G Radial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | RHE5G1H561J1DBA03A-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |