Murata Electronics OEM Parts - OEM Parts (O - R) - RGLD6X472J RGLD6X472J

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088310-RGLD6X472J Termination: SIP Length: 15.1 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 2.5 mm Resistance: 4.7 kΩ Circuit Type: Isolated Number of Resistors: 6 Number of Pins: 6 Power Per Element: 125 mW Width: 5 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088310-RGLD6X472J Termination: SIP Length: 15.1 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 2.5 mm Resistance: 4.7 kΩ Circuit Type: Isolated Number of Resistors: 6 Number of Pins: 6 Power Per Element: 125 mW Width: 5 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RGLD6X472J - 1088310-RGLD6X472J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RGLD6X472J
1088310-RGLD6X472J
OEM Parts - OEM Parts (O - R) - RGLD6X472J 1088310-RGLD6X472J
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088310-RGLD6X472J Termination: SIP Length: 15.1 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 2.5 mm Resistance: 4.7 kΩ Circuit Type: Isolated Number of Resistors: 6 Number of Pins: 6 Power Per Element: 125 mW Width: 5 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088310-RGLD6X472J
Termination: SIP
Length: 15.1 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 2.5 mm
Resistance: 4.7 kΩ
Circuit Type: Isolated
Number of Resistors: 6
Number of Pins: 6
Power Per Element: 125 mW
Width: 5 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 2.54 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1088310-RGLD6X472J
Product Name OEM Parts - OEM Parts (O - R) - RGLD6X472J
Unlock Full Specs
to access all available technical data