Murata Electronics OEM Parts - OEM Parts (O - R) - RGLD4Y330J RGLD4Y330J

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088319-RGLD4Y330J Termination: SIP Length: 10.1 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 2.5 mm Resistance: 33 Ω Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Power Per Element: 125 mW Width: 5 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088319-RGLD4Y330J Termination: SIP Length: 10.1 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 2.5 mm Resistance: 33 Ω Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Power Per Element: 125 mW Width: 5 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RGLD4Y330J - 1088319-RGLD4Y330J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RGLD4Y330J
1088319-RGLD4Y330J
OEM Parts - OEM Parts (O - R) - RGLD4Y330J 1088319-RGLD4Y330J
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088319-RGLD4Y330J Termination: SIP Length: 10.1 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 2.5 mm Resistance: 33 Ω Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 4 Power Per Element: 125 mW Width: 5 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088319-RGLD4Y330J
Termination: SIP
Length: 10.1 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 2.5 mm
Resistance: 33 Ω
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 4
Power Per Element: 125 mW
Width: 5 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 2.54 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1088319-RGLD4Y330J
Product Name OEM Parts - OEM Parts (O - R) - RGLD4Y330J
Unlock Full Specs
to access all available technical data