Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088318-RGLD4Y223J
Termination: SIP
Length: 10.1 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 2.5 mm
Resistance: 22 kΩ
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 4
Power Per Element: 125 mW
Width: 5 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 2.54 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088318-RGLD4Y223J |
| Product Name | OEM Parts - OEM Parts (O - R) - RGLD4Y223J |