Murata Electronics SAW Filters - RF3181E RF3181E

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 931981-RF3181E Features: 916.5MHz Frequency Meter Reading RF SAW Filter (Surface Acoustic Wave) 2.7dB 750kHz Bandwidth 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: RF31 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Other Part Number: 583-1066-6, 583-1066-1, 583-1066-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 931981-RF3181E Features: 916.5MHz Frequency Meter Reading RF SAW Filter (Surface Acoustic Wave) 2.7dB 750kHz Bandwidth 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: RF31 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Other Part Number: 583-1066-6, 583-1066-1, 583-1066-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - RF3181E
931981-RF3181E
SAW Filters - RF3181E 931981-RF3181E
Manufacturer: Murata Electronics North America Win Source Part Number: 931981-RF3181E Features: 916.5MHz Frequency Meter Reading RF SAW Filter (Surface Acoustic Wave) 2.7dB 750kHz Bandwidth 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: RF31 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Other Part Number: 583-1066-6, 583-1066-1, 583-1066-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 931981-RF3181E
Features: 916.5MHz Frequency Meter Reading RF SAW Filter (Surface Acoustic Wave) 2.7dB 750kHz Bandwidth 6-SMD, No Lead
Package: 6-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: RF31
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Other Part Number: 583-1066-6, 583-1066-1, 583-1066-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 931981-RF3181E
Product Name SAW Filters - RF3181E
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
50Ohm EMI RFI Filter - 844-885075 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX292EWE-G90095 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Bessel, Low Pass Switched Capacitor
Fc 25 kHz
View Details
Thin Film RC's and RCDs - USRC1005 - Universal Semiconductor, Inc.
Universal Semiconductor, Inc.
Specs
Filter Category Passive Filter
Filter Type Low Pass
Filter Class Continuous
View Details