Murata Electronics 345MHZ EMI RFI Filter RF1353C

Description
FILTER SAW 345MHZ 8SMD Product overview: RF1353C from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 345MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-RF1353C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FILTER SAW 345MHZ 8SMD Product overview: RF1353C from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 345MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-RF1353C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
345MHZ EMI RFI Filter - 836-RF1353C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
345MHZ EMI RFI Filter
836-RF1353C
345MHZ EMI RFI Filter 836-RF1353C
FILTER SAW 345MHZ 8SMD Product overview: RF1353C from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 345MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-RF1353C can be used for catalog matching and distributor lookup.

FILTER SAW 345MHZ 8SMD Product overview: RF1353C from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 345MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-RF1353C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
SAW Filters - RF1353C
1092025-RF1353C
SAW Filters - RF1353C 1092025-RF1353C
Manufacturer: Murata Electronics North America Win Source Part Number: 1092025-RF1353C Packaging: Reel - TR Applications: Wireless Mounting: SMD (SMT) Insertion Loss: 4.5dB Height (Max): 0.067" (1.70mm) Bandwidth: 430kHz Family Name: RF1353C Frequency - Center: 345MHz Categories: Filters Status: Active Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Introduction Date: May 12, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1092025-RF1353C
Packaging: Reel - TR
Applications: Wireless
Mounting: SMD (SMT)
Insertion Loss: 4.5dB
Height (Max): 0.067" (1.70mm)
Bandwidth: 430kHz
Family Name: RF1353C
Frequency - Center: 345MHz
Categories: Filters
Status: Active
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Introduction Date: May 12, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-RF1353C 1092025-RF1353C
Product Name 345MHZ EMI RFI Filter SAW Filters - RF1353C
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - ML6421CS5 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5500 kHz
View Details
3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers