Murata Electronics SAW Filters - RF1211D RF1211D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 720075-RF1211D Manufacturer Homepage: www.murata.com Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 720075-RF1211D Manufacturer Homepage: www.murata.com Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - RF1211D
720075-RF1211D
SAW Filters - RF1211D 720075-RF1211D
Manufacturer: Murata Electronics North America Win Source Part Number: 720075-RF1211D Manufacturer Homepage: www.murata.com Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 720075-RF1211D
Manufacturer Homepage: www.murata.com
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 720075-RF1211D
Product Name SAW Filters - RF1211D
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - ML6420CS3 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 3000 to 9300 kHz
View Details
Thin Film RC's and RCDs - USRC1002 - Universal Semiconductor, Inc.
Universal Semiconductor, Inc.
Specs
Filter Category Passive Filter
Filter Type Low Pass
Filter Class Continuous
View Details