Murata Electronics Ceramic Capacitors RDER73A471K2M1H03A

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9282-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9282-1-ND
Ceramic Capacitors 490-9282-1-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9282-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9282-3-ND
Ceramic Capacitors 490-9282-3-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 470Pf, 1Kv, Mlcc, Radial; Capacitance Murata - 94AC9318 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 1Kv, Mlcc, Radial; Capacitance Murata
94AC9318
Cap, 470Pf, 1Kv, Mlcc, Radial; Capacitance Murata 94AC9318
CAP, 470PF, 1KV, MLCC, RADIAL; Capacitance:470pF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 1KV, MLCC, RADIAL; Capacitance:470pF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-9282-1-ND 94AC9318
Product Name Ceramic Capacitors Cap, 470Pf, 1Kv, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers