Murata Power Solutions Ceramic Capacitors RDER73A104K5E1H03A

Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9274-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9274-1-ND
Ceramic Capacitors 490-9274-1-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9274-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9274-3-ND
Ceramic Capacitors 490-9274-3-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1504022 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1504022
MLCCs - Multilayer Ceramic Capacitors 1504022
MLCC Radial 1000Vdc 0.10uF X7R

MLCC Radial 1000Vdc 0.10uF X7R

Supplier's Site
Capacitors - Ceramic Capacitors - 1353719-RDER73A104K5E1H03A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1353719-RDER73A104K5E1H03A
Capacitors - Ceramic Capacitors 1353719-RDER73A104K5E1H03A
Win Source Part Number: 1353719-RDER73A104K5 E1H03A Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RDE Package / Case: Radial Base Product Number: RDER73A Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.295" L x 0.157" W (7.50mm x 4.00mm) Height - Seated (Max): 0.315" (8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Straight Product Status: Active

Win Source Part Number: 1353719-RDER73A104K5E1H03A
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RDE
Package / Case: Radial
Base Product Number: RDER73A
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.295" L x 0.157" W (7.50mm x 4.00mm)
Height - Seated (Max): 0.315" (8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Straight
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
0.1UF 1KV Capacitor
60-RDER73A104K5E1H03A
0.1UF 1KV Capacitor 60-RDER73A104K5E1H03A
CAP CER 0.1UF 1KV X7R RADIAL Product overview: RDER73A104K5E1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER73A104K5E1H03 A can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 1KV X7R RADIAL Product overview: RDER73A104K5E1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER73A104K5E1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RDER73A104K5E1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER73A104K5E1H03A
Ceramic Capacitors RDER73A104K5E1H03A
CAP CER 0.1UF 1KV X7R RADIAL

CAP CER 0.1UF 1KV X7R RADIAL

Supplier's Site Datasheet
Cap, 0.1Uf, 1Kv, Mlcc, Radial; Capacitance Murata - 94AC9315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 1Kv, Mlcc, Radial; Capacitance Murata
94AC9315
Cap, 0.1Uf, 1Kv, Mlcc, Radial; Capacitance Murata 94AC9315
CAP, 0.1UF, 1KV, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.1UF, 1KV, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9274-1-ND 1504022 1353719-RDER73A104K5E1H03A 60-RDER73A104K5E1H03A RDER73A104K5E1H03A 94AC9315
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 0.1UF 1KV Capacitor Ceramic Capacitors Cap, 0.1Uf, 1Kv, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1725486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details