Murata Electronics Ceramic Capacitors RDER73A103K3M1H03A

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9273-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9273-3-ND
Ceramic Capacitors 490-9273-3-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9273-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9273-1-ND
Ceramic Capacitors 490-9273-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
10000PF 1KV Capacitor
60-RDER73A103K3M1H03A
10000PF 1KV Capacitor 60-RDER73A103K3M1H03A
CAP CER 10000PF 1KV X7R RADIAL Product overview: RDER73A103K3M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER73A103K3M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 10000PF 1KV X7R RADIAL Product overview: RDER73A103K3M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER73A103K3M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.01Uf, 1Kv, Mlcc, Radial; Capacitance Murata - 94AC9314 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 1Kv, Mlcc, Radial; Capacitance Murata
94AC9314
Cap, 0.01Uf, 1Kv, Mlcc, Radial; Capacitance Murata 94AC9314
CAP, 0.01UF, 1KV, MLCC, RADIAL; Capacitance:0.01µF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.01UF, 1KV, MLCC, RADIAL; Capacitance:0.01µF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - RDER73A103K3M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER73A103K3M1H03A
Ceramic Capacitors RDER73A103K3M1H03A
CAP CER 10000PF 1KV X7R RADIAL

CAP CER 10000PF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9273-3-ND 60-RDER73A103K3M1H03A 94AC9314 RDER73A103K3M1H03A
Product Name Ceramic Capacitors 10000PF 1KV Capacitor Cap, 0.01Uf, 1Kv, Mlcc, Radial; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1725875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details