Murata Electronics Ceramic Capacitors RDER73A103K2K1H03B

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16272-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16272-ND
Ceramic Capacitors 490-16272-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360084-RDER73A103K2K1H03B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360084-RDER73A103K2K1H03B
Capacitors - Ceramic Capacitors 1360084-RDER73A103K2K1H03B
Win Source Part Number: 1360084-RDER73A103K2 K1H03B Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RDE Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: RDER73A Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.217" L x 0.124" W (5.50mm x 3.15mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads

Win Source Part Number: 1360084-RDER73A103K2K1H03B
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RDE
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: RDER73A
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" L x 0.124" W (5.50mm x 3.15mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads

Buy Now Datasheet
Singapore, Singapore
10000PF 1KV Capacitor
60-RDER73A103K2K1H03B
10000PF 1KV Capacitor 60-RDER73A103K2K1H03B
CAP CER 10000PF 1KV X7R RADIAL Product overview: RDER73A103K2K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER73A103K2K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 10000PF 1KV X7R RADIAL Product overview: RDER73A103K2K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER73A103K2K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RDER73A103K2K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER73A103K2K1H03B
Ceramic Capacitors RDER73A103K2K1H03B
CAP CER 10000PF 1KV X7R RADIAL

CAP CER 10000PF 1KV X7R RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
RDER73A103K2K1H03B
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded RDER73A103K2K1H03B
±10% 1kV 10nF X7R Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±10% 1kV 10nF X7R Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet
Cap, 0.01Uf, 1Kv, Mlcc, Radial; Capacitance Murata - 94AC9312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 1Kv, Mlcc, Radial; Capacitance Murata
94AC9312
Cap, 0.01Uf, 1Kv, Mlcc, Radial; Capacitance Murata 94AC9312
CAP, 0.01UF, 1KV, MLCC, RADIAL; Capacitance:0.01µF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.01UF, 1KV, MLCC, RADIAL; Capacitance:0.01µF; Voltage Rating:1kV; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16272-ND 1360084-RDER73A103K2K1H03B 60-RDER73A103K2K1H03B RDER73A103K2K1H03B RDER73A103K2K1H03B 94AC9312
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 10000PF 1KV Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded Cap, 0.01Uf, 1Kv, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C100J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers