Murata Electronics Ceramic Capacitors RDER72J683K4M1H03A

Description
0.068µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9271-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9271-1-ND
Ceramic Capacitors 490-9271-1-ND
0.068µF ±10% 630V Ceramic Capacitor X7R Radial

0.068µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9271-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9271-3-ND
Ceramic Capacitors 490-9271-3-ND
0.068µF ±10% 630V Ceramic Capacitor X7R Radial

0.068µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER72J683K4M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72J683K4M1H03A
Ceramic Capacitors RDER72J683K4M1H03A
CAP CER 0.068UF 630V X7R RADIAL

CAP CER 0.068UF 630V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-9271-1-ND RDER72J683K4M1H03A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 2002-106MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers