Murata Electronics Ceramic Capacitors RDER72J474MUB1H03B

Description
0.47µF ±20% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.47µF ±20% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8939-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8939-ND
Ceramic Capacitors 490-8939-ND
0.47µF ±20% 630V Ceramic Capacitor X7R Radial

0.47µF ±20% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER72J474MUB1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72J474MUB1H03B
Ceramic Capacitors RDER72J474MUB1H03B
CAP CER 0.47UF 630V X7R RADIAL

CAP CER 0.47UF 630V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-8939-ND RDER72J474MUB1H03B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH121K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details