Murata Electronics Ceramic Capacitors RDER72J473K3M1H03A

Description
0.047µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9268-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9268-3-ND
Ceramic Capacitors 490-9268-3-ND
0.047µF ±10% 630V Ceramic Capacitor X7R Radial

0.047µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9268-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9268-1-ND
Ceramic Capacitors 490-9268-1-ND
0.047µF ±10% 630V Ceramic Capacitor X7R Radial

0.047µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-9268-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details