Murata Electronics Ceramic Capacitors RDER72J222K2M1H03A

Description
2200pF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9262-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9262-3-ND
Ceramic Capacitors 490-9262-3-ND
2200pF ±10% 630V Ceramic Capacitor X7R Radial

2200pF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9262-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9262-1-ND
Ceramic Capacitors 490-9262-1-ND
2200pF ±10% 630V Ceramic Capacitor X7R Radial

2200pF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER72J222K2M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72J222K2M1H03A
Ceramic Capacitors RDER72J222K2M1H03A
CAP CER 2200PF 630V X7R RADIAL

CAP CER 2200PF 630V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-9262-3-ND RDER72J222K2M1H03A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details