Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads.
Commercial Electronics. Consumer electronics. White goods
Capacitance = 150nF
Voltage = 630V dc
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 7.5 x 8 x 4mm
Length = 7.5mm
Depth = 8mm
Height = 4mm
Series = RDE
Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads.
Commercial Electronics. Consumer electronics. White goods
Capacitance = 150nF
Voltage = 630V dc
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 7.5 x 8 x 4mm
Length = 7.5mm
Depth = 8mm
Height = 4mm
Series = RDE
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 7492276 |
Configuration / Form Factor | Chip Capacitor |
Technology | Multilayer |
Capacitance Type | Fixed |
Electrostatic Capacitors | Ceramic Composition; Ceramic X7R |