Murata Electronics Ceramic Capacitors RDER72J104K4M1H03A

Description
0.1µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9258-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9258-1-ND
Ceramic Capacitors 490-9258-1-ND
0.1µF ±10% 630V Ceramic Capacitor X7R Radial

0.1µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9258-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9258-3-ND
Ceramic Capacitors 490-9258-3-ND
0.1µF ±10% 630V Ceramic Capacitor X7R Radial

0.1µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.1UF 630V Capacitor
60-RDER72J104K4M1H03A
0.1UF 630V Capacitor 60-RDER72J104K4M1H03A
CAP CER 0.1UF 630V X7R RADIAL Product overview: RDER72J104K4M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72J104K4M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 630V X7R RADIAL Product overview: RDER72J104K4M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72J104K4M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 988399-RDER72J104K4M1H03A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
988399-RDER72J104K4M1H03A
Capacitors - Ceramic Capacitors 988399-RDER72J104K4M1H03A
Win Source Part Number: 988399-RDER72J104K4M 1H03A Category: Capacitors>Ceramic Capacitors Series: RDE Package: Cut Tape (CT),Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.217" (5.50mm) Standard Package: 1,500 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" L x 0.157" W (7.50mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Other Names: 490-9258-3,490-9258- 1 Base Product Number: RDER72J

Win Source Part Number: 988399-RDER72J104K4M1H03A
Category: Capacitors>Ceramic Capacitors
Series: RDE
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,500
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.295" L x 0.157" W (7.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Other Names: 490-9258-3,490-9258-1
Base Product Number: RDER72J

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
RDER72J104K4M1H03A
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded RDER72J104K4M1H03A
±10% 630V 100nF X7R Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±10% 630V 100nF X7R Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet
Cap, 0.1Uf, 630V, Mlcc, Radial; Capacitance Murata - 94AC9307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 630V, Mlcc, Radial; Capacitance Murata
94AC9307
Cap, 0.1Uf, 630V, Mlcc, Radial; Capacitance Murata 94AC9307
CAP, 0.1UF, 630V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:630V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.1UF, 630V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:630V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9258-1-ND 60-RDER72J104K4M1H03A 988399-RDER72J104K4M1H03A RDER72J104K4M1H03A 94AC9307
Product Name Ceramic Capacitors 0.1UF 630V Capacitor Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded Cap, 0.1Uf, 630V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details